Long product name Microsoft Xbox One 1TB Wi-Fi Black
:
Xbox One, 1TB HDD, 8GB RAM, HDMI, Blu-ray, Wireless Controller
The long product name of Microsoft Xbox One 1TB Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Xbox One, 1TB HDD, 8GB RAM, HDMI, Blu-ray, Wireless Controller
More>>>
Short summary description Microsoft Xbox One 1TB Wi-Fi Black:
This short summary of the Microsoft Xbox One 1TB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Xbox One 1TB, Xbox One, Black, 8192 MB, DDR3, AMD Jaguar, AMD Radeon
Long summary description Microsoft Xbox One 1TB Wi-Fi Black:
This is an auto-generated long summary of Microsoft Xbox One 1TB Wi-Fi Black based on the first three specs of the first five spec groups.
Microsoft Xbox One 1TB. Platform: Xbox One, Product color: Black, Internal memory: 8192 MB. Storage media: HDD, Internal storage capacity: 1 TB, Optical drive type: Blu-Ray. Game controllers included: Gamepad