location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect EASY-IDE/SATA interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASY-IDE/SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EASY-IDE/SATA
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 15:30:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect EASY-IDE/SATA interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Support SATA spread-spectrum transmitter
  • - Support SATA II Asynchronous Signal Recovery (Hot Plug) feature
  • - Compliance with USB 2.0 (Hi-Speed) electrical specification
  • - Compliance with USB Mass Storage Class Bulk-Only Transport Specification
  • - Support 480Mbps High Speed (HS) and 12Mbps Full Speed USB operation
  • - Support ATA/ATAPI Ultra DMA Mode
  • - Support ATA/ATAPI PACKET command feature set
  • - Support ATA/ATAPI LBA48 bit addressing mode
  • - Support dual LUN (Logic Unit Number) with automatically master/slave enumeration
  • - High-Speed Data Transfer
  • - Low Power Consumption allows device to be bus powered from USB connector
  • - Small enough for travel
  • - Red / Green LED's indicating operation
  • - Operating System Support: Desktop and Laptop computers with Windows 98SE/ME/2000/XP/2003 and MAC OS 9.2 above
Long product name Microconnect EASY-IDE/SATA interface cards/adapter :
The long product name of Microconnect EASY-IDE/SATA interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 IDE & SATA Cable
More>>>
Short summary description Microconnect EASY-IDE/SATA interface cards/adapter:
This short summary of the Microconnect EASY-IDE/SATA interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect EASY-IDE/SATA, Black, 380 g, 166 mm, 130 mm, 57 mm, 434 g

Long summary description Microconnect EASY-IDE/SATA interface cards/adapter:
This is an auto-generated long summary of Microconnect EASY-IDE/SATA interface cards/adapter based on the first three specs of the first five spec groups.

Microconnect EASY-IDE/SATA. Product color: Black. Weight: 380 g. Package width: 166 mm, Package depth: 130 mm, Package height: 57 mm. Compatible operating systems: Windows 98SE/ME/2000/XP/2003 MAC OS 9.2+

Brand Image Product code Product Stock Price from
Deltaco

Deltaco USB SATA/IDE Adapter Kit interface cards/adapter
(show image)
SATA-61 USB SATA/IDE Adapter Kit 0.00
(excl. VAT)
0 (incl. VAT)