Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 GB USB Type-A 2.0
- - Form factor: Cap
- - Green
Warranty:
2 years
Long product name Memorex 8GB Mini TravelDrive USB flash drive USB Type-A 2.0 Green
:
Mini TravelDrive, 8GB, USB 2.0
The long product name of Memorex 8GB Mini TravelDrive USB flash drive USB Type-A 2.0 Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mini TravelDrive, 8GB, USB 2.0
More>>>
Short summary description Memorex 8GB Mini TravelDrive USB flash drive USB Type-A 2.0 Green:
This short summary of the Memorex 8GB Mini TravelDrive USB flash drive USB Type-A 2.0 Green data-sheet is auto-generated and uses the product title and the first six key specs.
Memorex 8GB Mini TravelDrive, 8 GB, USB Type-A, 2.0, Cap, Green
Long summary description Memorex 8GB Mini TravelDrive USB flash drive USB Type-A 2.0 Green:
This is an auto-generated long summary of Memorex 8GB Mini TravelDrive USB flash drive USB Type-A 2.0 Green based on the first three specs of the first five spec groups.
Memorex 8GB Mini TravelDrive. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product color: Green