Matrox logo

Matrox EPI-TC2P64LPAF graphics card GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36613
Info modified on:
02 Sept 2024, 20:32:31
Warranty:
3-year warranty
Long product name Matrox EPI-TC2P64LPAF graphics card GDDR:

Expressly designed for thin computing and other mission-critical systems, Epica series graphics cards have innovative, new, server-based software from Matrox to manage multi-display configurations in remote sessions. The Matrox Epica TC2 graphics card supports up to two digital or analog monitors at a time.

Matrox EPI-TC2P64LPAF graphics card GDDR:

Expressly designed for thin computing and other mission-critical systems, Epica series graphics cards have innovative, new, server-based software from Matrox to manage multi-display configurations in remote sessions. The Matrox Epica TC2 graphics card supports up to two digital or analog monitors at a time. For maximum compatibility and flexibility, Epica cards are designed for the PCI slots found in most modern PCs and have low-profile form factors to fit in an even wider variety of systems. For greater reliability, Epica cards also have passive (fanless) cooling and a single Matrox-designed graphics chip to control all displays. By helping to manage large amounts of information, Matrox multi-display technology can improve productivity and reduce errors in thin-computing environments.

* Matrox Remote PowerDesk Epica and Matrox Remote PowerSpace server-based software to remotely manage multi-display sessions
* Support for Microsoft RDP, Citrix ICA for Windows, and Linux desktop remote connection software
* Joined graphics card mode enables an additional Matrox DualHead* or TripleHead** graphics solution to work in tandem in one system to drive up to four displays†
* PCI card compatible with all PCI and PCI-X slots
* Low-profile form factor to fit in a wider variety of systems
* Matrox DualHead to use two digital or analog monitors at a time (in "independent" or "stretched" mode)
* Passive cooling (heat sink with no fan) for silent operation and extra reliability
* Expected power consumption of 10.6 watts or less
* 64 MB graphics memory
* Matrox UltraSharp Display Output Technology
* Display driver for Microsoft Windows 2000, Windows XP, Windows XP Embedded (XPe), Windows Vista XDDM and Linux
* Easy-to-use Matrox PowerDesk driver interface
* Display pivoting (rotation) support
* Matrox Clone to view a copy of one display on the other display
* Global sales and technical support
* 3-year warranty

* The resolution of each display must be the same when using TripleHead on products in this series.
** With Joined graphics card mode, a DualHead graphics card can only be joined with another DualHead graphics card to drive a maximum of four displays.
† Joined graphics card mode multi-display configurations can be obtained by downloading the Matrox PowerDesk-SE version 2.04 display driver and above.

Hardware included

* Matrox Epica TC2 graphics card (with factory-installed ATX bracket)
* LFH60-to-DVI dual-monitor adapter cable (1-foot)
* 2 DVI-to-HD15 connector adapters
* Separate low-profile bracket

Software included

* Matrox display drivers for Microsoft Windows 2000, Windows XP, Windows XPe, Windows Vista XDDM and Linux to be installed on the client ‡
* Matrox Remote PowerDesk desktop management software for Windows Client XPe and Linux Client to be installed on the server side ‡
* Matrox Remote PowerSpace virtual desktop management software for Windows Client XPe and Linux Client to be installed on the server side ‡

‡ To download drivers and software, click here.

Optional upgrades

* TV-output adapter cable (composite video and S-video, 1-foot)
* LFH60-to-DVI dual-monitor cable (6-foot)

Maximum resolutions (per display)

* Digital, 1-2 monitors: 1920 x 1200
* Analog, 2 monitors: 1920 x 1440
* Analog, 1 monitor: 2048 x 1536

Short summary description Matrox EPI-TC2P64LPAF graphics card GDDR:

Matrox EPI-TC2P64LPAF, GDDR, 64 bit, 2048 x 1536 pixels, PCI

Long summary description Matrox EPI-TC2P64LPAF graphics card GDDR:

Matrox EPI-TC2P64LPAF. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Dual Link DVI. Interface type: PCI. Cooling type: Passive

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.