Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Desktop publishing
- - Full
- - Electronic Software Download (ESD)
- - 5 license(s)
Long product name Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s)
:
Q2ID v5.5, QuarkXPress to Adobe InDesign, Mac, 5 User, ESD
The long product name of Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Q2ID v5.5, QuarkXPress to Adobe InDesign, Mac, 5 User, ESD
More>>>
Short summary description Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s):
This short summary of the Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Markzware Q2ID v5.5, ESD, Desktop publishing, Full, 5 license(s), Electronic Software Download (ESD), 2048 MB, Intel
Long summary description Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s):
This is an auto-generated long summary of Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s) based on the first three specs of the first five spec groups.
Markzware Q2ID v5.5, ESD. Type: Desktop publishing, License type: Full, License quantity: 5 license(s). Minimum RAM: 2048 MB, Minimum processor: Intel, Minimum system requirements: Adobe InDesign CS4, CS5 or CS 5.5. Platform: MAC