Logitech logo

Logitech Tap Scheduler Graphite

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116643
Info modified on:
30 Sept 2023, 10:20:14
Warranty:
2-Year Limited Hardware Warranty
Long product name Logitech Tap Scheduler Graphite:

Tap Scheduler Angle Mount

Logitech Tap Scheduler Graphite:

Tap Scheduler Angle Mount
Mounts Logitech Tap Scheduler at a comfortable angle for viewing.

DESIGNED FOR EASY BOOKING
Ideal for lower height placements or angled viewing, Tap Scheduler Angle Mount offers more flexibility in how and where you place Tap Scheduler. The Angle Mount adds a 14º angle to the device’s mounting bracket, making it easier for people to read a room's meeting schedule.

- Glass Mounting
- Mullion Mounting
- Wall Mounting

Short summary description Logitech Tap Scheduler Graphite:

Logitech Tap Scheduler, Graphite

Long summary description Logitech Tap Scheduler Graphite:

Logitech Tap Scheduler. Product color: Graphite

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.