location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52-Port L2 Managed Gigabit Ethernet Switch, 4 Ports SFP+ 10-Gigabit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTL-5260 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867194416
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48 Console port: RS-232
  • - 10G support 10BASE-T, 10GBASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 16384 entries Switching capacity: 256 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
Long product name LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black :
The long product name of LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48x 10/100/1000Mbps, 4x 10Gbps SFP, L2, 16384 MAC, 256 Gbps, 9K Jumbo Frame
More>>>
LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
The official description of LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GTL-5260 is a 10G Ethernet layer 2 managed switch featuring high performance hardware and software, ideal for large-scale enterprise deployments.
GTL-5260 offers 48 10/100/1000Mbps ports and four fixed 10Gbps SFP ports, working as either a fast and reliable edge switch to connect to the core, or as the core switch itself.
GTL-5260 is an optimum choice for the aggregation layer of large networks, providing ultra-fast long distance fiber connections.This 10G Layer 2 switch complies with the RoHS, CE and FCC standards.

- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
- 48 Gigabit Ethernet ports and 4 10-Gigabit SFP+ slots
- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
- Supports VLAN (Port-based, Protocol-based, Private, Q-in-Q, Tag-based) and GVRP
- Supports Command Line Interface (in RS-232 Console, Telnet, SSH)
- IEEE 802.3ad LACP for auto port aggregation of up to 128 groups, 8 ports per group
- Supports Access Control List (ACL) authentication of up to 1536 entries and port-based security with IEEE802.1X

Short summary description LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This short summary of the LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GTL-5260, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of LevelOne GTL-5260 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

LevelOne GTL-5260. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. Full duplex. MAC address table: 16384 entries, Switching capacity: 256 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
ARP inspection
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP+ module slots quantity
4
Fiber optic connector
SFP+
Console port
RS-232
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x
10G support *
Yes
Copper ethernet cabling technology
10BASE-T, 10GBASE-T, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Spanning tree protocol
Yes
Active link detection
Yes
VLAN support
Yes
Virtual LAN features
Stacked VLAN, Private VLAN, Tagged VLAN, Protocol-based VLAN, Port-based VLAN
Data transmission
Switching capacity *
256 Gbit/s
MAC address table *
16384 entries
Store-and-forward
Yes
Number of queues
8
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
1.5 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
Static port security
Yes
Loop protection
Yes
BPDU filtering/protection
Yes
Auto-edge port
Yes
Authentication
MAC-based authentication
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Product color
Black
LED indicators
Activity, Link, Power
Country of origin
China
Performance
Internal memory
256 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
280 mm
Depth
43.6 mm
Height
442 mm
Weight
3.8 kg
Packaging data
Cables included
AC
Quick start guide
Yes
Mounting brackets included
Yes
Package type
Box
Resource CD
Yes
Package width
382 mm
Package depth
140 mm
Package height
540 mm
Package weight
4.84 kg
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)