Intel Core i3-10110U (2.1GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
Perfect for any home
Elegant yet simple, the stand and base of the IdeaCentre AIO A340 is sure to impress—and save on desk space. Whether it’s for work, entertainment, or family video-chats, this eye-catching PC will look great in any room.
Goodbye, messy cables
Connected to smartphones, backup drives, and other devices, a PC can look very messy. Not so with the AIO A340. It has a convenient cable collector built into the stand, enabling you to have a more organized, clutter-free desk.
Makes light work of heavy work
The AIO A340 is engineered with high-speed performance in mind. With up to Intel® Core™ i5 processing and the option of discrete graphics, this powerful all-in-one runs seamlessly and smoothly, even when multitasking.
Room for up to 40,000 photos
With up to 1 TB of hard drive, you can store up to 1,000 movies, 30,000 songs, or 40,000 photos—more than enough storage for most families. Alternatively, you can opt for solid-state drive, where you'll find everything's faster, from booting up to running apps and transferring files.
A full array of ports
When it comes to peripheral devices, such as a mouse and keyboard, the AIO A340 has no shortage of ports. As well as USB 3.0 and 2.0 ports and a 3-in-1 card reader, it has HDMI™ Out, should you need to use a second screen.
Now you see me, now you don’t
Your personal privacy matters. That’s why each AIO A340 is fitted with a TrueBlock Privacy Shutter. So when you wish to close your webcam, just touch the button on the tip of your screen.
Say hello to Cortana
Get things done without lifting a finger. Simply ask Cortana, your voice-activated digital assistant. She can set reminders, answer questions, make appointments, and much more. She can also sync with, and work across, your other devices.
Fewer borders, fewer distractions
Thanks to the stunning 21.5-inch FHD display, you can see everything in amazing detail. And with such a narrow border, just 9.5mm at its thinnest, your viewing experience is enhanced even further. What’s more, with optional touchscreen, you can click or drag files directly on the screen.
Totally adjustable
Whether you're working or unwinding, you can tilt the newly streamlined stand to the perfect angle. In addition, you can adjust the screen with one hand, ideal for avoiding any unwanted light reflection.
Lenovo IdeaCentre A340, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 1.26 TB, Windows 10 Home
Lenovo IdeaCentre A340. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 2.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: White