Lenovo logo

Lenovo LOQ 15IAX9 Intel® Core™ i5 i5-12450HX Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1593
Info modified on:
09 Oct 2024, 15:48:57
Bullet Points Lenovo LOQ 15IAX9 Intel® Core™ i5 i5-12450HX Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
  • - Intel Core i5-12450HX, 8C (4P + 4E)/12T, P-core up to 4.4GHz, E-core up to 3.1GHz, 12MB
  • - 15.6" FHD (1920x1080) IPS 300nits 100% sRGB 144Hz G-SYNC
  • - 2x 8GB SO-DIMM DDR5-4800
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - NVIDIA GeForce RTX 4050 6GB , Boost Clock 2370MHz, TGP 105W
  • - Windows 11 Home
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo LOQ 15IAX9 Intel® Core™ i5 i5-12450HX Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Intel Core i5-12450HX, 8C (4P + 4E)/12T, P-core up to 4.4GHz, E-core up to 3.1GHz, 12MB, 2x 8GB SO-DIMM DDR5-4800, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe, 15.6" FHD (1920x1080) IPS 300nits 100% sRGB 144Hz G-SYNC, NVIDIA GeForce RTX 4050 6GB , Boost Clock 2370MHz, TGP 105W, Wi-Fi 6 802.11ax 2x2 + BT5.2, HD 720p with E-shutter, Windows 11 Home

Lenovo LOQ 15IAX9 Intel® Core™ i5 i5-12450HX Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Join the game
- Fueled by powerful, lag-free Intel® Core™ HX processors 
- Go beyond fast with NVIDIA® GeForce RTX™ GPUs
- Unique hyper chamber thermal design for ultra-cool gaming
- Game-changing AI smarts adjust settings on the fly 

Short summary description Lenovo LOQ 15IAX9 Intel® Core™ i5 i5-12450HX Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Lenovo LOQ 15IAX9, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo LOQ 15IAX9 Intel® Core™ i5 i5-12450HX Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Lenovo LOQ 15IAX9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450HX. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product color: Gray

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.