Lenovo IdeaPad Slim 5 15IRH9, Intel® Core™ i5, 38.9 cm (15.3"), 1920 x 1200 pixels, 32 GB, 512 GB, Windows 11 Home
Lenovo IdeaPad Slim 5 15IRH9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13420H. Display diagonal: 38.9 cm (15.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 1.79 kg