Lenovo logo

Lenovo Legion 5 Intel® Core™ i7 i7-14650HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2038
Info modified on:
10 Aug 2024, 07:32:00
Bullet Points Lenovo Legion 5 Intel® Core™ i7 i7-14650HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
  • - Windows 11 Home
  • - Intel Core i7-14650HX (30MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 32GB DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty:
2-year, Courier or Carry-in
Long product name Lenovo Legion 5 Intel® Core™ i7 i7-14650HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Intel Core i7-14650HX (30MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home

Lenovo Legion 5 Intel® Core™ i7 i7-14650HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Game without compromise. Go beyond performance with Intel® Core™ processors.
Intel® Core™ processors feature newly optimized hybrid architecture and industry leading technology that enables you to go beyond gaming and creation. With Intel, you can do it all. From progressing in game to advancing in real life, Intel empowers you to be your best self.

Fully powered NVIDIA® GeForce RTX™ graphics cards. Beyond fast.
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built for the era of AI, they deliver a quantum leap in performance with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing. Plus, the Max-Q suite of technologies optimizes system performance, power, battery life, and acoustics for peak efficiency.

Enjoy 3 months of Xbox Game Pass on Lenovo Legion devices
Play over 100 high-quality games with your new Lenovo Legion laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller. See xbox.com/subscriptionterms

Game smarter & faster with Lenovo AI Engine+
Your competition has met its match—the Lenovo Legion Pro 5i Gen 9. It's not just a gaming laptop, it's a revolution. Powered by the LA1 AI chip and the Lenovo AI Engine+, it's your secret weapon in the gaming arena. It optimizes your gameplay in real time, pushing FPS to the max for smooth animations and quick reactions that keep you ahead of your opponents. And like you, it's relentless—improving, evolving, never settling due to the innovative Smart Engine. With this laptop, you're not just playing the game—you're dominating it.

Legion ColdFront: The thermal tech titan
Ready to amp up your game? With AI-boosted Legion ColdFront, we're redefining cool. We're talking phase-change compounds and a fan system that's been seriously boosted, flaunting ultra-thin 3D blades. Your Legion Pro 5i laptop? It's about to run slicker than ever. Expect supercharged airflow thanks to our colossal hybrid heatpipe systems. They're all about peak thermal efficiency and top tier performance, no matter how tough the gaming gets. And the power? A hefty 200W is at your beck and call.

Visual glory on a show-stopping display
Quick-scope your enemies into oblivion on the cutting-edge Lenovo PureSight Gaming display, now X-Rite™ Pantone® certified and factory-calibrated for incredible color accuracy. With a high 240hz variable refresh rate and 100% DCI-P3, this 16″ WQXGA 16:10 aspect ratio display makes the Legion Pro 5i Gen 9 laptop perfect for big picture, fast reflexes, and accurate aim. The screen takes up 93.08% of the display's surface area, making it look like your picture is floating in space. Plus, HDR and high color accuracy let you see every detail of your game, no matter how bright or dark the in-game environment gets.

Secure the Lenovo Vantage
Lenovo Vantage allows you to optimize settings elevating your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and AI-performance tuning with intelligent fan controls, nothing stands in the way of your success.

Game greener
Game responsibly with the Legion Pro 5i, where sustainability is key. This laptop features 30% PCC for the A cover frame and treated to resist oil for a clean, environmentally conscious, and green machine. A rear I/O dashboard with full I/O support gives you all the connectivity you need, streamlining and simplifying your everyday experiences. And with Lenovo's CO2 Carbon Offset Service support, you can bring sustainability, proactivity, and transparency to your device. It's easy for you, and valuable for the environment.

Experience unrivaled power
Enjoy unparalleled battery power with the Legion Pro 5i laptop. This bad boy is equipped with a massive 80Whr battery, giving you the power to perform all day, every day. Super Rapid Charge ensures battery recharges in mere minutes with up to a 300W DC charger in the box with additional support for 140W USB-C charging. Simultaneously, Smart Battery uses machine learning to preserve the battery's capacity and reduce deterioration so you can make the most of your laptop's extended lifetime and battery.

Command, control, & conquer
The Legion Pro 5i Gen 9 boasts the Legion TrueStrike gaming keyboard, the perfect set of controls for gamers who demand precision control—and great customization options. This full-sized keyboard also boasts full-sized arrow and number pad keys and a large Mylar touchpad that gives you everything you need to dominate. Fully customizable RGB powered by Lenovo Spectrum gives you the power to create a stellar ambiance while you game. Plus, with 1.5mm key travel and support for swappable keycaps, you can create the perfect setup for your play style.

Maximize your in-game immersion & improve your quality of life
Tobii Horizon is a cutting-edge gearless head-tracking software that allows you to experience a whole new level of immersion in an epic selection of games and game franchises. Beyond gaming, welcome to a new era of smart features that enable you to increase your privacy, security, productivity, and wellbeing with Tobii Aware.

Nahimic® Audio By SteelSeries for gamers, immersive 3D audio
Experience gaming on a new level with Nahimic by SteelSeries on the Legion Pro 5i. Designed specifically for gamers, it delivers immersive 3D audio that enhances your in-game journey. Communicate with your teammates in crystal-clear quality or mix and share audio streams like a professional. Nahimic doesn't just enhance your gaming—it immerses you in it.

Advanced Support for Legion Devices
Get round-the-clock gamer-centric support with Legion Ultimate Support. Aimed to be your META, it ensures 100% performance, always. Whether for work or play, our gaming specialists are ready to assist with settings advice, hardware/software optimizations, and more. And if we can't solve your problem remotely, we'll be at your doorstep the next business day. Go beyond with Legion Ultimate Support.

Legion Arena, the ultimate gaming hub
Your games are all in one place. Legion Arena’s centralized gaming hub easily syncs with popular stores and gaming platforms to give you complete control over how you play, browse and manage your game library. You can access all your games in one place, no more switching between apps to find your favorite games.
Specifications may vary depending upon region / model.

Short summary description Lenovo Legion 5 Intel® Core™ i7 i7-14650HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Lenovo Legion 5, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion 5 Intel® Core™ i7 i7-14650HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Lenovo Legion 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-14650HX. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Gray

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.