Lenovo logo

Lenovo IdeaPad 5 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Gray

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5601
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Lenovo IdeaPad 5 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1165G7 (12MB Cache)
  • - 35.6 cm (14") 2880 x 1800 IPS, NVIDIA GeForce MX450 (2GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo IdeaPad 5 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

Intel Core i7-1165G7 (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") 2880 x 1800 IPS, Intel Iris Xe Graphics, NVIDIA GeForce MX450 (2GB GDDR6), WLAN, Webcam, Windows 10 Home 64-bit

Lenovo IdeaPad 5 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

Widen your perspective
The IdeaPad 5i Pro Gen 6 (14" Intel) boasts up to a 2.8K QHD display that’s bright enough for direct sunlight, at 400 nits. Its 4-side narrow bezels make the most of its 16:10 aspect ratio, and colours come alive in a 100% sRGB colour gamut.


Unconstrained performance
The IdeaPad 5i Pro (14” Intel) can take on even the most processor-intensive tasks. Powered by up to an 11th Gen Intel® Core™ i7 processor, it features up to 16GB DDR4 memory and up to NVIDIA® GeForce® MX450 discrete graphics, for unbridled performance.


Zero-touch login
Simply flip open your IdeaPad 5i Pro Gen 6 (14" Intel) to get started instantly. Its infrared camera allows for facial recognition and instant, zero-touch login.


Charge for minutes. Stream for hours.
Stay untethered from the outlet with all-day battery life. Need a quick boost? The IdeaPad 5i Pro (14" Intel) gives you 2 additional hours with just a 15-minute charge thanks to Rapid Charge Express.


Breaking the boundaries of performance
Enjoy unmatched speed and intelligence that make your experience fast, smooth, and easy with 11th Gen Intel® Core™ processors.

Specifications may vary depending upon region / model.

Short summary description Lenovo IdeaPad 5 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

Lenovo IdeaPad 5 Pro, Intel® Core™ i7, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaPad 5 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

Lenovo IdeaPad 5 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX450. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.