Lenovo logo

Lenovo IdeaPad Gaming 3 AMD Ryzen™ 5 5600H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8727
Info modified on:
13 Sept 2024, 16:52:43
Bullet Points Lenovo IdeaPad Gaming 3 AMD Ryzen™ 5 5600H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 5600H (16MB Cache, 3.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Warranty:
1-year, Courier or Carry-in + 1Y Legion Ultimate Support with Depot upgrade from 1Y Courier/Carry-in ESS
Long product name Lenovo IdeaPad Gaming 3 AMD Ryzen™ 5 5600H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

AMD Ryzen 5 5600H (16MB Cache, 3.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3050 (4GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit

Lenovo IdeaPad Gaming 3 AMD Ryzen™ 5 5600H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Level the playing field
Step up to the top tier of elite gaming with leading-edge AMD Ryzen™ 5000 H-Series Mobile Processors and the latest NVIDIA® GeForce RTX™ GPUs. Delivering maximum value as an all-purpose computer, the IdeaPad Gaming 3 lets you game as fast and drive as hard as the pros, with the blazing-fast 165Hz FHD IPS display, 100% N-key rollover on your ultra-fast keyboard, faster thermals that dissipate 40% more heat, and Nahimic surround sound audio.

Ultimate performance, uncompromised battery life
They say you can’t have high performance and long battery life on the same laptop. They say that a performance gaming laptop has to be big, bulky, and heavy. They’re wrong. Now you can enjoy elite gaming on a thin and light notebook with amazing battery life, thanks to the new AMD Ryzen™ 5000 H-Series Mobile Processors. Never compromise on your gaming laptop again.

Ultimate performance for gamers & creators
NVIDIA® GeForce RTX™ 30 Series Laptop GPUs deliver the ultimate performance for gamers and creators. They’re powered by Ampere—NVIDIA’s 2nd gen RTX architecture—with new Ray Tracing Cores, Tensor Cores, and streaming multiprocessors for a huge leap in performance. Experience the most realistic ray-traced graphics, cutting-edge new features, and the power of AI in thin and light designs.

Welcome to the top tier of gaming visuals
Game at pro-level speeds and visuals. Play AAA titles at their highest resolution settings with an up-to-165Hz FHD (1920x1080) IPS display for stunning visuals in ultrafine detail, paired with smooth, tear-free frame rates. Experience games as intended at 100% sRGB on a near bezel-less screen.

A killer keyboard
The right keyboard ergonomics and performance can snatch victory away from defeat. The IdeaPad Gaming 3 Gen 6 keyboard's 1.5mm full key travel and 100% N-key rollover helps you rack up kills while gaming against the white backlight and optional 4-zone RGB keyboard for full immersion.

Faster, cooler, quieter
The IdeaPad Gaming 3 Gen 6 runs faster and cooler than previous generations, with a raised thermal ceiling that dissipates 41% more heat (120W). Its cutting-edge thermals more than double the airflow, with twice as many air outlets and up to four heat pipes.

Calibrated to deliver maximum edge
Get the edge you need with inspired enhancements such as the IdeaPad Gaming 3 Gen 6's 30% larger one-piece touchpad. Enjoy gaming-focused Nahimic Audio, featuring immersive 7.1-channel surround sound that acts as a radar to pinpoint your targets on the battlefield.
Specifications may vary depending upon region / model.

Short summary description Lenovo IdeaPad Gaming 3 AMD Ryzen™ 5 5600H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Lenovo IdeaPad Gaming 3, AMD Ryzen™ 5, 3.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad Gaming 3 AMD Ryzen™ 5 5600H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Lenovo IdeaPad Gaming 3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600H, Processor frequency: 3.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.