Lenovo logo

Lenovo IdeaPad 3 Intel® Core™ i3 i3-10110U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gray, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4215
Info modified on:
10 Aug 2024, 09:09:08
Bullet Points Lenovo IdeaPad 3 Intel® Core™ i3 i3-10110U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gray, Platinum:
  • - Windows 11 Home 64-bit
  • - Intel Core i3-10110U (4MB Cache, 2.1GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 4GB (2666MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo IdeaPad 3 Intel® Core™ i3 i3-10110U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gray, Platinum:

Intel Core i3-10110U (4MB Cache, 2.1GHz), 4GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home 64-bit

Lenovo IdeaPad 3 Intel® Core™ i3 i3-10110U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gray, Platinum:

Tailor your performance
An entry-level laptop shouldn’t slow you down. That’s why we engineered the 14" IdeaPad 3 with cutting-edge 10th Gen Intel® Core™ processing—as well as powerful memory and storage options. Thoughtful details—like the physical webcam security shutter—make this a great choice for everyday use.

More for less
The IdeaPad 3 breaks the mold on what a laptop engineered for everyday users can do. Thanks to cutting-edge 10th Gen Intel® Core™ processors and optional discrete graphics, you can do more with your PC and enjoy a rich entertainment experience.

Expect more from your entertainment
Narrow bezels on two sides give the IdeaPad 3 a clean look—and give you a great viewing experience. Dolby Audio™ delivers crystal-clear sound whether you’re watching a video, streaming music, or video-chatting, you’re sure to love what you hear as well.

Privacy at your fingertips
The IdeaPad 3 laptop’s webcam makes it easy to video chat with friends and family. But what about when you’re not using it? Just flick the webcam shutter closed and create an impenetrable barrier to potential hackers.

Quick & quiet with Q-Control
Fast or chill: It’s your choice. Swap effortlessly between Max Mode, where your CPU takes charge and provides the quickest performance, and Stealth Mode for the quietest user-experience and longer battery life.

Short summary description Lenovo IdeaPad 3 Intel® Core™ i3 i3-10110U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gray, Platinum:

Lenovo IdeaPad 3, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 512 GB

Long summary description Lenovo IdeaPad 3 Intel® Core™ i3 i3-10110U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gray, Platinum:

Lenovo IdeaPad 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Gray, Platinum

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.