AMD Ryzen 3 3200U (4MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon Vega 3, WLAN, Webcam, Windows 10 Home S 64-bit
Great for entertainment
The IdeaPad S340 brings your audio experience alive with the theatre-like sound of Dolby Audio™. You’ll also get the most of your display, thanks to its slim top and side bezels and up to FHD resolution.
Power & smarts
We’ve powered the IdeaPad S340 with AMD Ryzen™ technology, so you can enjoy speedy processing no matter what tasks you’re handling. We’ve also added thoughtful design elements based on your feedback on previous models—such as the camera shutter that puts you in control of what your webcam sees, and the optional backlit keyboard.
Lenovo IdeaPad S340, AMD Ryzen™ 3, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1.13 TB
Lenovo IdeaPad S340. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home in S mode. Product color: Blue