Lenovo logo

Lenovo 73P2646 keyboard USB Russian Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35796
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year Customer Replaceable Unit.
Long product name Lenovo 73P2646 keyboard USB Russian Black:

Enhanced Performance USB Keyboard (Russian/Cyrillic)

Short summary description Lenovo 73P2646 keyboard USB Russian Black:

Lenovo 73P2646, Full-size (100%), Wired, USB, Black

Long summary description Lenovo 73P2646 keyboard USB Russian Black:

Lenovo 73P2646. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Wrist rest. Cable length: 1.8 m. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.