Lenovo logo

Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9550
Info modified on:
18 Nov 2024, 10:48:22
Bullet Points Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
  • - Intel Core i7-1355U, 10C (2P + 8E)/12T, P-core 1.7/5.0GHz, E-core 1.2/3.7GHz, 12MB
  • - 14" WUXGA (1920x1200) IPS 400nits 100% sRGB Low Power Touch
  • - 32GB LPDDR5-6000
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Iris Xe Graphics
  • - Windows 11 Pro
Warranty:
3-year, Courier or Carry-in + 3Y Premier Support WHB (CPN)
Long product name Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Intel Core i7-1355U, 10C (2P + 8E)/12T, P-core 1.7/5.0GHz, E-core 1.2/3.7GHz, 12MB, 32GB LPDDR5-6000, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 400nits 100% sRGB Low Power Touch, Intel Iris Xe Graphics, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro

Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Engineered to power through your day & night
- Certified Intel® Evo™ with up to Intel® vPro® 
- Twice the memory & storage as previous gen
- Stunning hi-res OLED display option with Eyesafe® certification
- 4 x 360-degree mics with AI-based noise cancellation & Dolby Voice®
- Cutting-edge security & MIL-SPEC testing for durability
- Communications Bar primed to enhance collaboration

Short summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 Yoga, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1355U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Reasons to buy
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.