Lenovo logo

Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24310
Info modified on:
09 Aug 2024, 15:26:11
Bullet Points Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
  • - Intel Core i7-1355U, 10C (2P + 8E)/12T, P-core 1.7/5.0GHz, E-core 1.2/3.7GHz, 12MB
  • - 16GB LPDDR5-6400
  • - 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal 2.0
  • - Intel Iris Xe Graphics
  • - Windows 11 Pro
Warranty:
3-year, Courier or Carry-in + CO2 Offset 0.5 ton, 3Y Premier Support WHB (CPN)
Long product name Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Intel Core i7-1355U, 10C (2P + 8E)/12T, P-core 1.7/5.0GHz, E-core 1.2/3.7GHz, 12MB, 16GB LPDDR5-6400, 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 400nits Anti-glare 100% sRGB Low Power Touch, Intel Iris Xe Graphics, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.1, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro

Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Engineered to power through your day & night
- Certified Intel® Evo™ with up to Intel® vPro® 
- Twice the memory & storage as previous gen
- Stunning hi-res OLED display option with Eyesafe® certification
- 4 x 360-degree mics with AI-based noise cancellation & Dolby Voice®  
- Cutting-edge security & MIL-SPEC testing for durability
- Communications Bar primed to enhance collaboration

Short summary description Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 Yoga Gen 8, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 Yoga Gen 8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1355U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.