Lenovo logo

Lenovo ThinkPad T14s Gen 4 (AMD) AMD Ryzen™ 7 PRO 7840U Laptop 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11603
Info modified on:
18 Nov 2024, 10:48:22
Bullet Points Lenovo ThinkPad T14s Gen 4 (AMD) AMD Ryzen™ 7 PRO 7840U Laptop 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - AMD Ryzen 7 PRO 7840U (8C/16T, 3.3/5.1GHz, 8MB L2/16MB L3)
  • - 14" WUXGA (1920x1200) IPS 300nits 45% NTSC 60Hz Touch
  • - 32GB LPDDR5x-6400
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - AMD Radeon 780M Graphics
  • - Windows 11 Pro
Warranty:
3-year, Courier or Carry-in + 3Y Premier Support HB (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad T14s Gen 4 (AMD) AMD Ryzen™ 7 PRO 7840U Laptop 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

AMD Ryzen 7 PRO 7840U (8C/16T, 3.3/5.1GHz, 8MB L2/16MB L3), 32GB LPDDR5x-6400, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 300nits 45% NTSC 60Hz Touch, AMD Radeon 780M Graphics, Qualcomm Wi-Fi 6E NFA725A 802.11ax 2x2 + BT5.3, 5.0MP + IR Discrete with Privacy Shutter, Windows 11 Pro

Lenovo ThinkPad T14s Gen 4 (AMD) AMD Ryzen™ 7 PRO 7840U Laptop 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

A smarter business laptop to work from anywhere
- 14″ powerhouse with AMD Ryzen™ PRO 7040 Series mobile processor featuring Ryzen AI
- Unplug longer with all-day battery life, plus Rapid Charge
- Responsibly made with recycled materials & reduced emissions during manufacturing
- Connect with speedy WiFi & optional 5G technology
- Supports up to 3 independent monitors

Short summary description Lenovo ThinkPad T14s Gen 4 (AMD) AMD Ryzen™ 7 PRO 7840U Laptop 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T14s Gen 4 (AMD), AMD Ryzen™ 7 PRO, 3.3 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad T14s Gen 4 (AMD) AMD Ryzen™ 7 PRO 7840U Laptop 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T14s Gen 4 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 7840U, Processor frequency: 3.3 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.