location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21D60010PG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196800504920 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 13:21:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-12800HX (25MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS, NVIDIA RTX A2000 (8GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 512GB SSD
Warranty: 3-year, Courier or Carry-in + 3Y Premier TP WS WHB (CPN), CO2 Offset 2 ton
Long product name Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray :
The long product name of Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-12800HX (25MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel UHD Graphics, NVIDIA RTX A2000 (8GB GDDR6), WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
The official description of Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-end mobile workstation at its best

Lenovo breaks new ground with the ThinkPad P16 (16″ Intel) mobile workstation, a portable powerhouse for the ultimate professional. It's designed to deliver the highest levels of on-the-go performance, with up to 12th Gen Intel® Core™ HX-class processors and up to NVIDIA RTX™ graphics. Plus, it's got a fresh appearance and style that you'll love.

Next-level performance & productivity

Step out of the office and do more—without sacrifice. The ThinkPad P16 offers the best of everything in a standout, 16″ design. Get yours with up to 8TB of super-fast SSD storage and 128GB of DDR5 memory. Connectivity options include WiFi 6E*, along with available WWAN** and near-field communication. And the P16 PC is certified to run top ISV applications without missing a beat.

New cooling features, stunning visuals

The ThinkPad P16 mobile workstation has the industry's latest features—offering impressive functionality and great looks. To keep cool and quiet over long work sessions, it's got a dual-bypass design with dual fans, vapor chamber cooling, a keyboard air intake, and rear vents. Visually, you can choose from high-res FHD+ IPS to UHD+ OLED displays, one with DisplayHDR™ 500 True Black.

Strong security—with easy recovery options

Built with security in mind, the ThinkPad P16 comes preloaded with Lenovo ThinkShield solutions. The discrete Trusted Platform Module (dTPM) encrypts your data, a self-healing BIOS can restore system settings if needed, and a fingerprint reader enables secure, one-touch log-ins. There's even a sliding privacy shutter to physically close the webcam.

Robust quality that endures

A mobile workstation needs to perform wherever your day takes you—sometimes in extreme conditions. So, like all ThinkPad laptops, Lenovo tests the P16 against 12 military-grade requirements and 200+ quality checks. It can handle whatever life throws your way, from Arctic-like freezing temperatures to desert-style dust storms to day-to-day bumps, drops, and spills.

A mobile workstation with a modern look

At 16″, the redesigned workhorse mobile workstation, the ThinkPad P16 offers a slick, modern design in a portable size. It’s got standout looks, too, with a Storm Grey cover, red accent lines, and narrow-bezel display with a roomy 16:10 aspect ratio. In addition, the redesigned vents send hot air out the back of the system, not the sides.

Short summary description Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This short summary of the Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P16, Intel® Core™ i7, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This is an auto-generated long summary of Lenovo ThinkPad P16 Intel® Core™ i7 i7-12800HX Mobile workstation 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Gray based on the first three specs of the first five spec groups.

Lenovo ThinkPad P16. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12800HX. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro. Product color: Gray

Design
Color name
Storm Grey
Product type *
Mobile workstation
Product color *
Gray
Form factor *
Clamshell
Housing material
Aluminum, Polyphenylene sulfide (PPS)
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB color space
sRGB
Color gamut
100%
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12800HX
Processor cores
16
Processor threads
24
Processor boost frequency
4.8 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Processor cache
25 MB
Processor cache type
Smart Cache
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Memory channels
Dual-channel
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA RTX A2000
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Camera
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel WM690
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Portuguese
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English, Portuguese
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
94 Wh
Fast charging
Yes
Power
AC adapter power
170 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
EPEAT Gold ENERGY STAR 8.0 TCO Certified 9.0 RoHS MIL-STD-810H TÜV ISV
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
364 mm
Depth
266 mm
Height
30.2 mm
Weight *
2.95 kg
Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)