location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0B33487 display privacy filters 25.6 cm (10.1")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0B33487
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B33487
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2017 16:37:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lenovo 0B33487 display privacy filters 25.6 cm (10.1"):
This short summary of the Lenovo 0B33487 display privacy filters 25.6 cm (10.1") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0B33487, 25.6 cm (10.1"), 16:10, 17.7 g

Long summary description Lenovo 0B33487 display privacy filters 25.6 cm (10.1"):
This is an auto-generated long summary of Lenovo 0B33487 display privacy filters 25.6 cm (10.1") based on the first three specs of the first five spec groups.

Lenovo 0B33487. Maximum screen size: 25.6 cm (10.1"). Aspect ratio: 16:10. Weight: 17.7 g

Design
Material
Plastic
Product color
Black, Transparent
Features
Aspect ratio
16:10
Widescreen
Yes
Compatibility
Lenovo ThinkPad Tablet 10.1W
Ergonomics
Maximum screen size *
25.6 cm (10.1")
Weight & dimensions
Width
243 mm
Height
169.9 mm
Weight
17.7 g
Dimensions (WxDxH)
242.97 x 0.3 x 169.86 mm