location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenco DVT-2246 55.9 cm (22") HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenco Check ‘Lenco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVT-2246
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVT-2246WIT show
Show alternative article codes used in the online market place
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Lenco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 09:59:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenco DVT-2246 55.9 cm (22") HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD
  • - HD 1366 x 768 pixels 16:9
  • - DVB-T PAL, SECAM
  • - 72 W
Long product name Lenco DVT-2246 55.9 cm (22") HD White :
The long product name of Lenco DVT-2246 55.9 cm (22") HD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVT-2246 white, portable 22" (55.5 CM) TFT TV with integrated DVD player, DVB-T tuner and USB/SD/CI
More>>>
Short summary description Lenco DVT-2246 55.9 cm (22") HD White:
This short summary of the Lenco DVT-2246 55.9 cm (22") HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenco DVT-2246, 55.9 cm (22"), 1366 x 768 pixels, HD, LCD, DVB-T, White

Long summary description Lenco DVT-2246 55.9 cm (22") HD White:
This is an auto-generated long summary of Lenco DVT-2246 55.9 cm (22") HD White based on the first three specs of the first five spec groups.

Lenco DVT-2246. Display diagonal: 55.9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: White