Leitz logo

Leitz WOW Violet

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60375
Info modified on:
14 Mar 2024, 18:29:16
Long product name Leitz WOW Violet:

24 x 82 x 160 mm, 1.5 mm/15 sheets, P2, No. 10

Leitz WOW Violet:

Leitz WOW Stapling Pliers, Back Loader

High quality pliers in a fashionable, modern metallic colour design. Suitable for home and work use.

- Staples up to 15 sheets of paper (80 gsm)
- Traditional back loading functionality
- 49.5 mm insertion depth
- For Leitz Power Performance P2 staples, No. 10, staples pack included
- 10 year guarantee when using Leitz staples

Short summary description Leitz WOW Violet:

Leitz WOW, 15 sheets, Violet, P2, No. 10, 80 g/m², 4.95 cm, Rear

Long summary description Leitz WOW Violet:

Leitz WOW. Stapling capacity: 15 sheets, Product color: Violet, Type of staple: P2, No. 10. Width: 24 mm, Depth: 160 mm, Height: 82 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.