location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 30010062 folder Purple A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30010062
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30010062 show
Show alternative article codes used in the online market place
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2020 20:06:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 30010062 folder Purple A4 :
The long product name of Leitz 30010062 folder Purple A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WOW Flat File
More>>>
Leitz 30010062 folder Purple A4:
The official description of Leitz 30010062 folder Purple A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eye-catching flat file in vibrant new colour range with dual colour effect. The laminated surface gives the file a glossy, high quality look and feel.

Short summary description Leitz 30010062 folder Purple A4:
This short summary of the Leitz 30010062 folder Purple A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 30010062, A4, Purple, 250 sheets, 240 mm, 3 mm, 310 mm

Long summary description Leitz 30010062 folder Purple A4:
This is an auto-generated long summary of Leitz 30010062 folder Purple A4 based on the first three specs of the first five spec groups.

Leitz 30010062. Format: A4, Product color: Purple, Maximum capacity: 250 sheets. Width: 240 mm, Depth: 3 mm, Height: 310 mm. Quantity per pack: 1 pc(s)

Features
Product color
Purple
Format *
A4
Maximum capacity
250 sheets
Weight & dimensions
Width
240 mm
Weight & dimensions
Depth
3 mm
Height
310 mm
Weight
50 g
Packaging data
Quantity per pack
1 pc(s)