location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA PF-120 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF-120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
023N28NL
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA PF-120 250 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 sheets
  • - Supported media weight(s): 60 - 163 g/m²
  • - Letter
Long product name KYOCERA PF-120 250 sheets :
The long product name of KYOCERA PF-120 250 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PF-120 Paper feeder, 250 sheets, 60-120 g/m², A4, A5, B5, Letter, Legal, Custom
More>>>
KYOCERA PF-120 250 sheets:
The official description of KYOCERA PF-120 250 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

60-120 g/m²; A4, A5, B5, Letter, Legal, Custom (148 x 210 mm to 216 x 297 mm)

Short summary description KYOCERA PF-120 250 sheets:
This short summary of the KYOCERA PF-120 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA PF-120, FS-1030MFP, FS-1030MFP/DP, FS-1130MFP, FS-1035MFP, FS-1135MFP, 250 sheets, 60 - 163 g/m², A4, A5, B5, 148 x 210 mm - 216 x 297 mm

Long summary description KYOCERA PF-120 250 sheets:
This is an auto-generated long summary of KYOCERA PF-120 250 sheets based on the first three specs of the first five spec groups.

KYOCERA PF-120. Compatibility: FS-1030MFP, FS-1030MFP/DP, FS-1130MFP, FS-1035MFP, FS-1135MFP, Maximum capacity: 250 sheets, Supported media weight(s): 60 - 163 g/m². Media types supported: A4, A5, B5, Media size (tray 1): 148 x 210 mm - 216 x 297 mm

Features
Compatibility *
FS-1030MFP, FS-1030MFP/DP, FS-1130MFP, FS-1035MFP, FS-1135MFP
Maximum capacity
250 sheets
Supported media weight(s)
60 - 163 g/m²
Media formats
Media types supported
A4, A5, B5
Media size (tray 1)
148 x 210 mm - 216 x 297 mm
Letter
Yes
Legal
Yes