location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood KVC7325S food processor 1500 W 4.6 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Check ‘Kenwood’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVC7325S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVC7325S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5011423194363
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Kenwood’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kenwood KVC7325S food processor 1500 W 4.6 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.6 L Silver
  • - Pulse function
  • - Bowl material: Stainless steel
  • - 1500 W
More>>>
Short summary description Kenwood KVC7325S food processor 1500 W 4.6 L Silver:
This short summary of the Kenwood KVC7325S food processor 1500 W 4.6 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood KVC7325S, 4.6 L, Silver, Rotary, 1.8 L, Stainless steel, Aluminum

Long summary description Kenwood KVC7325S food processor 1500 W 4.6 L Silver:
This is an auto-generated long summary of Kenwood KVC7325S food processor 1500 W 4.6 L Silver based on the first three specs of the first five spec groups.

Kenwood KVC7325S. Bowl capacity: 4.6 L, Product color: Silver, Control type: Rotary. Bowl material: Stainless steel, Material: Aluminum, Material jar(s): Stainless steel. Power: 1500 W. Width: 380 mm, Depth: 285 mm, Height: 305 mm. Package weight: 13.7 kg