Kensington logo

Kensington 2102478 folder Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26777
Info modified on:
21 Oct 2022, 10:14:32
Long product name Kensington 2102478 folder Blue:

Optima Document Envelope Blue (5)

Kensington 2102478 folder Blue:

Organising yourself has never been easier with the new range of Rexel Optima™ files. Find them faster, access their contents more easily, and keep your papers neat, secure and under control!

- Hinged lid for full access to documents
- Unique, printable & re-usable ID label
- Secure magnetic closure
- Durable polypropylene
- 50 sheet capacity

Short summary description Kensington 2102478 folder Blue:

Kensington 2102478, Blue, 325 mm, 225 mm, 230 mm, 325 mm, 30 mm

Long summary description Kensington 2102478 folder Blue:

Kensington 2102478. Product color: Blue. Width: 325 mm, Length: 225 mm. Package width: 230 mm, Package depth: 325 mm, Package height: 30 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.