Bullet Points Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Jigsaw puzzle
- - Cartoons
- - Preschool
- - Female
- - Recommended age (min): 3 yr(s)
- - Expandable
- - Material: Cardboard, Ethylene-vinyl acetate (EVA) foam, Foam
- - 9 pc(s)
Long product name Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons
:
The long product name of Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs, 90 x 90 cm, 3+
More>>>
Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons:
The official description of Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Disney Minnie Mouse EVA Foam Puzzle is a super-sized (90x90cm) 9 piece jigsaw puzzle that can be enjoyed inside and outside the house. The puzzle image is brightly coloured and features some of your favourite Disney Doc McStuffins characters. What’s great about our EVA foam puzzles is that you can piece them together with our other EVA foam puzzles to make a much larger jigsaw.
Short summary description Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons:
This short summary of the Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.
Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs, 9 pc(s), Cartoons, 3 yr(s)
Long summary description Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons:
This is an auto-generated long summary of Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons based on the first three specs of the first five spec groups.
Disney Minnie Mouse Giant EVA Foam Floor Puzzle 9 pcs. Number of puzzle pieces: 9 pc(s). Genre: Cartoons, Theme: Disney Minnie Mouse Bowtique, Recommended age (min): 3 yr(s). Width: 900 mm, Height: 900 mm