location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 55203 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Farm Cubic Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55203 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446552032
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2022 15:57:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goula 55203 learning toy :
The long product name of Goula 55203 learning toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Farm Cubic Puzzle, 3+
More>>>
Goula 55203 learning toy:
The official description of Goula 55203 learning toy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nine cubes to create 4 different farm theme scenes. Colorful drawings of farm animals, a tractor, the farmer and the farm.
Suitable for children aged 3 years and up.

Short summary description Goula 55203 learning toy:
This short summary of the Goula 55203 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 55203, 3 yr(s), Wood, Multicolor

Long summary description Goula 55203 learning toy:
This is an auto-generated long summary of Goula 55203 learning toy based on the first three specs of the first five spec groups.

Goula 55203. Recommended age (min): 3 yr(s), Minimum number of players: 1, Material: Wood, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Wood
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Minimum number of players *
1
Country of origin
China
Learning & training skills
Learning & training skills
Visual skills development, Fine motor skills training, Shapes learning
Weight & dimensions
Weight
510 g
Packaging data
Package width
200 mm
Package depth
80 mm
Package height
190 mm
Package weight
610 g
Package tare weight
100 g
Logistics data
Customs product code (TARIC)
95030061
Number of layers per pallet
3 pc(s)
Quantity per pallet
216 pc(s)
Master (outer) case width
405 mm
Master (outer) case length
630 mm
Master (outer) case height
340 mm
Quantity per master (outer) case
24 pc(s)
Master (outer) case net weight
15.2 kg
Master (outer) case tare weight
400 g
Master (outer) case weight
15.6 kg
Master (outer) case volume
85475.25 cm³
Pallet height
115.5 cm
Pallet weight
155.8 kg
Number of cartons per pallet
9 pc(s)
Number of cartons per pallet layer
3 pc(s)