Jumbo logo

I learn 19554 learning toy

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34291
Info modified on:
14 Aug 2024, 23:09:39
Long product name I learn 19554 learning toy:

Ik Leer - Tegenstellingen, 2Y+

I learn 19554 learning toy:

Learn Everything About Opposites With The Help Of The 6 Games. Play Alone Or Together. Can You Recognize The Opposite? Then Puzzle The Opposite Images Together.

Short summary description I learn 19554 learning toy:

I learn 19554, 2 yr(s), Cardboard, Multicolor

Long summary description I learn 19554 learning toy:

I learn 19554. Recommended age (min): 2 yr(s), Recommended age (max): 10 yr(s), Minimum number of players: 1, Maximum number of players: 1, Material: Cardboard, Product color: Multicolor

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.