location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

International Cash Drawer 3S-423

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
International Cash Drawer Check ‘International Cash Drawer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3S-423
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3S-423USB-BLACK
Category: Cash Drawers Check ‘International Cash Drawer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by International Cash Drawer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points International Cash Drawer 3S-423
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Housing material: Stainless steel
  • - Number of banknote compartments: 4
  • - Number of coin compartments: 8
  • - Black
Long product name International Cash Drawer 3S-423 :
The long product name of International Cash Drawer 3S-423. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Small Standard Cash Drawer, USB, Black
More>>>
Short summary description International Cash Drawer 3S-423:
This short summary of the International Cash Drawer 3S-423 data-sheet is auto-generated and uses the product title and the first six key specs.

International Cash Drawer 3S-423, Stainless steel, Black, 405 mm, 423 mm, 98 mm

Long summary description International Cash Drawer 3S-423:
This is an auto-generated long summary of International Cash Drawer 3S-423 based on the first three specs of the first five spec groups.

International Cash Drawer 3S-423. Housing material: Stainless steel, Product color: Black. Width: 405 mm, Depth: 423 mm, Height: 98 mm