HPE logo

HPE Mellanox InfiniBand EDR v2 Managed 1U Metallic

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13661
Info modified on:
23 Jul 2024, 10:45:26
Long product name HPE Mellanox InfiniBand EDR v2 Managed 1U Metallic:

Mellanox InfiniBand EDR 100 Gb/sec v2 36-port Connector-side-inlet Airflow (RAF) Managed Switch

Short summary description HPE Mellanox InfiniBand EDR v2 Managed 1U Metallic:

HPE Mellanox InfiniBand EDR v2, Managed, 100 Gigabit Ethernet, Rack mounting, 1U

Long summary description HPE Mellanox InfiniBand EDR v2 Managed 1U Metallic:

HPE Mellanox InfiniBand EDR v2. Switch type: Managed. Switching optical modules type: 100 Gigabit Ethernet. MAC address table: 16384 entries, Switching capacity: 7000 Gbit/s. Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.