HPE logo

HPE ProLiant MicroServer G7 server 250 GB Ultra Micro Tower AMD Turion II Neo N54L 2.2 GHz 2 GB DDR3-SDRAM 150 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39447
Info modified on:
14 Mar 2024, 19:47:22
Warranty:
1/0/0 - Serverincludes one year of parts, zero year of labor, zero year of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant MicroServer G7 server 250 GB Ultra Micro Tower AMD Turion II Neo N54L 2.2 GHz 2 GB DDR3-SDRAM 150 W:

HP ProLiant MicroServer G7 N54L 2.2GHz 2-core 1P 2GB-U Non-hot Plug SATA 250GB 150W PS Server

Short summary description HPE ProLiant MicroServer G7 server 250 GB Ultra Micro Tower AMD Turion II Neo N54L 2.2 GHz 2 GB DDR3-SDRAM 150 W:

HPE ProLiant MicroServer G7, 2.2 GHz, N54L, 2 GB, DDR3-SDRAM, 250 GB, Ultra Micro Tower

Long summary description HPE ProLiant MicroServer G7 server 250 GB Ultra Micro Tower AMD Turion II Neo N54L 2.2 GHz 2 GB DDR3-SDRAM 150 W:

HPE ProLiant MicroServer G7. Processor family: AMD Turion II Neo, Processor frequency: 2.2 GHz, Processor model: N54L. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 150 W. Chassis type: Ultra Micro Tower

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.