HP logo

HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86754
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
  • - Windows 10 Pro 64-bit
  • - Intel® Core™ i5-6200U (2.3 GHz)
  • - 33.8 cm (13.3") HD (1366 x 768)
  • - 4GB (2133 MHz) DDR4-SDRAM (1 x 4 GB) & 500GB SATA HDD
Long product name HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

Intel® Core™ i5-6200U (2.3 GHz), 4GB DDR4-SDRAM 2133MHz, 500GB SATA HDD, 13.3" HD LED 1366 x 768, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit

HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

Equipped for the demands of your work
The thin, light, tough design of the HP ProBook 430 gives mobile professionals powerful tools to stay productive on the go. Equipped for productivity, this ProBook delivers the performance and security features essential for today’s mobile workforce.

Short summary description HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

HP ProBook 430 G3, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

HP ProBook 430 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Recommended products
Loading...
Disclaimer HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver Z0E84PA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] MIL STD 810G testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] HP BIOSphere features may vary depending on the PC platform and configurations.
[5] Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
[6] Sold separately or as an optional feature.
[8] Wireless and Bluetooth may be optional features. Wireless requires separately purchased access point and internet service. Availability of public wireless access points limited.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.