location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M30a Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro MFP M30a Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y5S50A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545455183 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro MFP M30a Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Productive performance from the world's smallest laser in its class.[1]Quickly print, scan, and copy, and easily tackle projects with intuitive scan-to and copy solutions.
  • - Affordable, reliable performance from the start. Produce the professional quality you expect from an HP LaserJet, right out of the box.
  • - Stay connected to business. Print and scan from your smartphone, and easily order toner, with the HP Smart app.[2,3]
Long product name HP LaserJet Pro MFP M30a Printer :
The long product name of HP LaserJet Pro MFP M30a Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP M30a Printer
More>>>
HP LaserJet Pro MFP M30a Printer:
The official description of HP LaserJet Pro MFP M30a Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get productive MFP performance that fits your space and your budget. Print, scan, and copy, and produce professional-quality results. Easily print and scan from your smartphone.[2,3]

Short summary description HP LaserJet Pro MFP M30a Printer:
This short summary of the HP LaserJet Pro MFP M30a Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M30a Printer, 360 mm, 264 mm, 197 mm, 5.4 kg, 398 mm, 248 mm

Long summary description HP LaserJet Pro MFP M30a Printer:
This is an auto-generated long summary of HP LaserJet Pro MFP M30a Printer based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M30a Printer. Width: 360 mm, Depth: 264 mm, Height: 197 mm. Package width: 398 mm, Package depth: 248 mm, Package height: 306 mm

Productivity that fits anywhere

Easily handle tasks and get a lot from one device – print, scan, and copy.
Maximize your uptime with print speeds up to 18/19 ppm.[4]
Easily scan files directly to PDF and email with preloaded business apps.[5]
Easily copy both sides of identification cards onto one side of paper.

Uncompromising quality

This surprisingly small laser delivers exceptional quality, page after page.
Help save energy with HP Auto-On/Auto-Off Technology.[6]
Speed through print jobs, using pre-installed Original HP Toner cartridges.

Easy mobile printing and scanning with HP Smart app

Print from the cloud, scan from your smartphone, and easily order toner, with the HP Smart app.[2,3]
Easily print from a variety of smartphones and tablets.[2,7]
Easily share resources – access and print with wireless networking.[2,8]
Connect your smartphone directly to your printer – and easily print without accessing a network.[2,9]

Easy ID copying

Easily copy both sides of identification cards onto one side of paper.

Small size. Big performance.

A LaserJet MFP so small it can fit almost anywhere.

Tackle the essentials – print, scan, copy

Get versatile performance and print, scan, and copy.

Ready to work, right away

Speed through print jobs, using pre-installed Original HP Toner cartridges.

Weight & dimensions
Width
360 mm
Depth
264 mm
Height
197 mm
Weight
5.4 kg
Packaging data
Package width
398 mm
Package depth
248 mm
Package height
306 mm
Package weight
6.9 kg
Disclaimer HP LaserJet Pro MFP M30a Printer:
Disclaimer

[1] World's smallest in-class footprint compared only to dimensions of majority of worldwide personal laser printers (defined as monochrome laser printers < $100 USD and monochrome laser MFPs < $150 USD); HP internal research of printer manufacturers' published specifications as of October 9, 2017 and Keypoint Intelligence-Buyers Lab 2017 study commissioned by HP. Market share as reported by IDC CYQ2 2017 Hardcopy Peripherals Tracker. Measured footprint for HP LaserJet Pro M15 printer series is 100.64 square inches and for HP LaserJet Pro MFP M28 series is 148.2 square inches. For details, see http://www.keypointintelligence.com/products/samples/new-hp-laserjet-series
[2] Available only on the HP LaserJet Pro MFP M28w only.
[3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://www.hp.com/go/mobileprinting
[4] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[5] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com
[6] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[7] For details on local printing requirements see http://www.hp.com/go/mobile printing
[8] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.