location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP W5D56AA power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5D56AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W5D56AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899460771 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP W5D56AA power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W
  • - Purpose: Laptop
  • - Black
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP W5D56AA power adapter/inverter Indoor 65 W Black :
The long product name of HP W5D56AA power adapter/inverter Indoor 65 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65W Smart Power AC Adapter
More>>>
HP W5D56AA power adapter/inverter Indoor 65 W Black:
The official description of HP W5D56AA power adapter/inverter Indoor 65 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feed your notebook with controlled servings of electricity. HP’s 65W Smart AC Adapter regulates power and offsets electrical spikes, is designed to reduce cable stress – perfect for replacing your notebook’s power adapter or as a needed back-up.

Short summary description HP W5D56AA power adapter/inverter Indoor 65 W Black:
This short summary of the HP W5D56AA power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP W5D56AA, Laptop, Indoor, 65 W, Home, Black, 106 mm

Long summary description HP W5D56AA power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of HP W5D56AA power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

HP W5D56AA. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product color: Black. Width: 106 mm, Depth: 43 mm, Height: 28 mm. Package width: 125 mm, Package depth: 240 mm, Package height: 77 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
65 W
HP segment
Home
Design
Product color *
Black
Weight & dimensions
Width
106 mm
Depth
43 mm
Weight & dimensions
Height
28 mm
Packaging data
Package width
125 mm
Package depth
240 mm
Package height
77 mm
Package weight
700 g
Technical details
Box contents
AC Adapter; Power Cord; Quick Start Guide; Warranty Card