location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 150A Black Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1500A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850740633 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 00:05:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 150A Black Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP 150A toner cartridge works with: HP LaserJet M140
  • - NA: Over 2/3 of inspected pages from non-HP toner cartridges were of limited use.[1] Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. APJ: 40% of inspected pages from non-HP imitation toner cartridges were of limited use.[1] Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. EMEA: Over 1/2 of inspected pages from non-HP toner cartridges were of limited use.[1] Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. LAR: Over 1/3 of inspected pages from non-HP toner cartridges were of limited use.[1] Suppress on toner reload kits, and HP 105/106/107/110/116/117/118/119 toner cartridges, and on imaging drums.
  • - Help keep your projects moving forward. Trust reliable HP Original Toner Cartridges for consistent, uninterrupted printing that keeps you on task.
  • - Maintain high print quality standards and office air quality. Easily recycle HP cartridges through HP Planet Partners[1]and buy Original HP Toner Cartridges with recycled content[2] to help close the loop.
  • - Original HP Toner Cartridges help protect against counterfeits. From innovative anti-fraud technology to production and supply chain processes, they are designed for security.[5]
  • - Homes and small offices that want affordable, ultra high-quality black and white prints from their small, compact HP LaserJet Series 100 printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP LaserJet 150A Black Original Toner Cartridge :
The long product name of HP LaserJet 150A Black Original Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150A Black Original LaserJet Toner Cartridge
More>>>
HP LaserJet 150A Black Original Toner Cartridge:
The official description of HP LaserJet 150A Black Original Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Homes and small offices that want affordable, ultra high-quality black and white prints from their small, compact HP LaserJet Series 100 printer.

HP Original HP LaserJet Toner Cartridges provide impressive reliability, standout quality, and affordability for home and office printing.

Short summary description HP LaserJet 150A Black Original Toner Cartridge:
This short summary of the HP LaserJet 150A Black Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 150A Black Original Toner Cartridge, 975 pages, Black, 1 pc(s)

Long summary description HP LaserJet 150A Black Original Toner Cartridge:
This is an auto-generated long summary of HP LaserJet 150A Black Original Toner Cartridge based on the first three specs of the first five spec groups.

HP LaserJet 150A Black Original Toner Cartridge. Black toner page yield: 975 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet M140
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Standard Yield
Black toner page yield *
975 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
W1500A
Quantity per box
1 pc(s)
Country of origin
Japan
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
375 mm
Depth
108 mm
Height
125 mm
Weight
510 g
Package width
375 mm
Package depth
108 mm
Package height
125 mm
Weight & dimensions
Package weight
810 g
Package type
Box
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
32 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Pallet weight
217.3 g
EUR-pallet weight
156.6 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
243 pc(s)
Quantity per pallet
243 pc(s)
Quantity per EUR-pallet
168 pc(s)
Other features
Pallet dimensions (W x D x H)
1147 x 990 x 1269 mm
Pallet dimensions (W x D x H) (imperial)
1148.1 x 990.6 x 1270 mm (45.2 x 39 x 50")
Pallet weight (imperial)
216.8 kg (478 lbs)
Pallet size (EU)
1131 x 770 x 1149 mm
Country Distributor
Portugal 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Disclaimer HP LaserJet 150A Black Original Toner Cartridge:
Disclaimer

Technical specification disclaimers