location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 146X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
146X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1460X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850741005 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 146X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 146X toner supplies deliver legendary HP print quality.
  • - HP 146 toner reload kits work with: HP LaserJet Pro 3001/3002/3003/3004, 3101/3102/3103/3104
  • - (~4,000) pages
  • - Help keep your business moving forward. Trust HP Original Toner Cartridges for consistent, cost-efficient, uninterrupted printing. Replace toner and imaging drum together with the convenience of Original HP All-in-One Toner Cartridges.
  • - Only Original HP Toner Cartridges with JetIntelligence are specially engineered for high speed, low-energy performance—without sacrificing the quality you depend on to look professional.
  • - Original HP Toner Cartridges are designed with the environment[4,5] and indoor air quality[6] in mind, and for security with tamper-resistant chips,[8] firmware, and packaging.[9] Plus, save energy when printing with HP EcoSmart black toner.[1]
  • - Track cartridge use with HP print gauge technology in Original HP Toner Cartridges. Automatic seal removal makes installation quick and easy and save time with the all-in-one cartridge design. And, try HP Instant Ink for laser.[10]
  • - Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.
  • - Depend on Original HP 146 toner supplies designed specifically for your HP printer.
  • - What's in the box: LaserJet Toner Cartridge; Recycling guide; Setup guide; Warranty flyer
Long product name HP 146X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 146X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

146X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 146X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 146X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.

HP Original LaserJet Toner Cartridges with Jet Intelligence produce high-quality business documents. Maintain productivity with easy-to-manage cartridges offered in two sizes[2] designed with the environment[4,5,6] and security[8,9] in mind.

Short summary description HP 146X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 146X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 146X High Yield Black Original LaserJet Toner Cartridge, 4000 pages, Black, 1 pc(s)

Long summary description HP 146X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 146X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 146X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 4000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet Pro 3001/3002/3003/3004, 3101/3102/3103/3104
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Black toner page yield *
4000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
275 mm
Depth
80 mm
Height
85 mm
Weight & dimensions
Weight
610 g
Package width
109 mm
Package depth
364 mm
Package height
136 mm
Package weight
860 g
Technical details
Box contents
LaserJet Toner Cartridge; Recycling guide; Setup guide; Warranty flyer
Logistics data
Pallet weight
206 g
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
216 pc(s)
Quantity per pallet
216 pc(s)
Quantity per master (outer) case
1 pc(s)
Other features
Pallet dimensions (W x D x H)
999 x 1232 x 1098 mm
Pallet dimensions (W x D x H) (imperial)
998.2 x 1231.9 x 1097.3 mm (39.3 x 48.5 x 43.2")
Pallet weight (imperial)
205.9 kg (454 lbs)
Disclaimer HP 146X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

Technical specification disclaimers