location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Blossom Pink Retractable Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blossom Pink Retractable Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP048PA
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 00:36:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Blossom Pink Retractable Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Pink
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
Warranty: NA
Long product name HP Blossom Pink Retractable Mouse :
The long product name of HP Blossom Pink Retractable Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blossom Pink Retractable Mouse
More>>>
HP Blossom Pink Retractable Mouse:
The official description of HP Blossom Pink Retractable Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend your input capabilities with a mouse from HP.

Short summary description HP Blossom Pink Retractable Mouse:
This short summary of the HP Blossom Pink Retractable Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Blossom Pink Retractable Mouse, Ambidextrous, USB Type-A, Pink

Long summary description HP Blossom Pink Retractable Mouse:
This is an auto-generated long summary of HP Blossom Pink Retractable Mouse based on the first three specs of the first five spec groups.

HP Blossom Pink Retractable Mouse. Form factor: Ambidextrous. Device interface: USB Type-A, Buttons quantity: 3, Scroll type: Wheel. Product color: Pink

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product color *
Pink
HP segment
Home
Other features
Number of products included
1 pc(s)
Logistics data
Country of origin
China
Disclaimer HP Blossom Pink Retractable Mouse:
Disclaimer

Technical specification disclaimers