location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M154nw, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Pro M154nw, Print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6B52A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780195758 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:27:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro M154nw, Print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: 3 Years Limited Warranty  (1 -1 Exchange )
Long product name HP Color LaserJet Pro M154nw, Print :
The long product name of HP Color LaserJet Pro M154nw, Print. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro M154nw
More>>>
HP Color LaserJet Pro M154nw, Print:
The official description of HP Color LaserJet Pro M154nw, Print as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Legendary color quality, extraordinary value
Get vibrant color, fast print speeds, and increased mobility to drive efficiency – for a great value.[2]

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Color LaserJet Pro M154nw, Print:
This short summary of the HP Color LaserJet Pro M154nw, Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M154nw, Print, Laser, Color, 600 x 600 DPI, A4, 16 ppm, Network ready

Long summary description HP Color LaserJet Pro M154nw, Print:
This is an auto-generated long summary of HP Color LaserJet Pro M154nw, Print based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M154nw, Print. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready, Wi-Fi. Product color: White

Access fast color printing

Get fast print speeds and rapid first page out time (FPOT).
Help save energy with HP Auto-On/Auto-Off Technology.[3]
Change paper less often with a 150-sheet capacity paper tray.

More. Performance and Protection.

Count on high-quality color with Original HP Toner cartridges with JetIntelligence.
Get the Original HP quality you paid for with anti-fraud technology.
Speed through print jobs right out of the box, using preinstalled Original HP Toner cartridges.

Easy mobile printing and scanning – HP Smart app

Print and scan from your smartphone, and easily order toner, with the HP Smart app.[5]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[1]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[6]
Simply tap the print button on your smartphone or tablet to print.[2]

Printing
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
16 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, draft quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
12 s
Time to first page (color, normal)
13.5 s
Secure printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
150 - 1500 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF, PCLm, PDF
Printer fonts
Scalable, TrueType
Number of printer fonts
84
Country of origin
Vietnam
Replacement cartridges
CF510A; CF511A; CF512A; CF513A; CF530A; CF531A; CF532A; CF533A
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Transparencies, Photo paper, Letterhead, Heavy paper, Card stock, Rough paper, Labels, Glossy paper, Plain paper, Thick paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter, Executive, Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, C5, B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
Wi-Fi 4 (802.11n)
Security algorithms
HTTPS, SSL/TLS, SNMPv3
Mobile printing technologies
Mopria Print Service, HP ePrint, Apple AirPrint
Performance
Internal memory *
128 MB
Performance
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Noise level (ready)
14 dB
Sound power level (printing)
6.2 dB
Design
Market positioning *
Business
Product color *
White
Built-in display *
No
Power
Power consumption (printing) *
343 W
Power consumption (ready)
6 W
Power consumption (PowerSave)
0.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.453 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Mercury-free
Weight & dimensions
Width
392 mm
Depth
379.6 mm
Height
244.2 mm
Weight
13.3 kg
Packaging data
Package width
498 mm
Package depth
298 mm
Package height
464 mm
Package weight
16 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
700 pages
Cables included
AC, USB
Brand-specific features
HP ePrint
Yes
HP SureSupply
Yes
HP Auto-On/Auto-Off
Yes
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Box contents
HP Color LaserJet Pro M154nw (T6B52A); Introductory HP LaserJet Color cartridges (~700 color composite (C/Y/M) yield and ~800 page yield black); Installation guide; Printer documentation and software on CD-ROM; Power cord; USB cable
Disclaimer HP Color LaserJet Pro M154nw, Print:
Disclaimer

Technical specification disclaimers