HP logo

Samsung MLT-D309L High Yield Black Original toner cartridge 1 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3680
Info modified on:
08 Mar 2024, 09:07:54
Long product name Samsung MLT-D309L High Yield Black Original toner cartridge 1 pc(s):

Samsung MLT-D309L High Yield Black Toner Cartridge

Short summary description Samsung MLT-D309L High Yield Black Original toner cartridge 1 pc(s):

Samsung MLT-D309L High Yield Black Original Toner Cartridge, 30000 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D309L High Yield Black Original toner cartridge 1 pc(s):

Samsung MLT-D309L High Yield Black Original Toner Cartridge. Black toner page yield: 30000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Loading...
Disclaimer Samsung MLT-D309L High Yield Black Original toner cartridge 1 pc(s) SV100A:
[2] Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.