HP logo

HP CLT-R806K 220000 pages

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4681
Info modified on:
30 Sept 2021, 20:54:56
Long product name HP CLT-R806K 220000 pages:

Samsung CLT-R806K Black Imaging Unit

Short summary description HP CLT-R806K 220000 pages:

HP CLT-R806K, 220000 pages, Black, China, Samsung, SL-X7600GX/7500GX/7400GX/7600LX/7500LX/7400LX, 1 pc(s)

Long summary description HP CLT-R806K 220000 pages:

HP CLT-R806K. Page yield: 220000 pages, Suitable for printing colors: Black, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 572 mm, Package depth: 141 mm

Disclaimer HP CLT-R806K 220000 pages SS680A:
[2] Declared yield is estimated at 5% coverage. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.