HP logo

Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5725
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
13 Nov 2017
Long product name Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm:

Print/copy/scan/fax, USB 2.0, Ethernet, 600x600dpi, 40cpm, 33.6 kbps, 1200x1200dpi, 1000MHz, 23.9kg

Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm:

The Samsung ProXpress M4080FX multifunction printer produces professional-caliber prints and scans with ultimate performance and versatility. A 1 GHz dual-core processor and dual-scan document feeder deliver ultra-fast printing and scanning speeds.

Short summary description Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress SL-M4080FX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress SL-M4080FX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.