location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-5010ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-5010ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS145N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628391233 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 May 2019
Product end of life date
Bullet Points Samsung ML-5010ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Packed with performance and functionality yet small and quiet enough to fit into any workgroup, the Samsung ML-5010ND has been designed to ensure that your valuable time isn’t wasted dealing with ‘printer issues’.
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung ML-5010ND 1200 x 1200 DPI A4 :
The long product name of Samsung ML-5010ND 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ML-5010ND Laser Printer, Laser, 1200 x 1200dpi, 48ppm, A4, 600MHz, 256MB, USB, LCD
More>>>
Samsung ML-5010ND 1200 x 1200 DPI A4:
The official description of Samsung ML-5010ND 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When running a business, you need to know that everything is under control, and that the investments you make add real value. Today, a business printer is a high-performance, productivity-boosting business tool that you can rely on.

Short summary description Samsung ML-5010ND 1200 x 1200 DPI A4:
This short summary of the Samsung ML-5010ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-5010ND, Laser, 1200 x 1200 DPI, A4, 48 ppm, Duplex printing, Network ready

Long summary description Samsung ML-5010ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-5010ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-5010ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 48 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray

Hassle-free business printing

Reliable paper handling
Easy operational panel
USB direct printing

Economy as standard

One-touch Eco button
Samsung Result Simulator
Polymerized toner

Performance at its best

Powerful performance
Impressive capabilities

Effective solutions

Easy secure printing
Barcode printing
CounThru™
SyncThru™ Web Admin

Reliable paper handling

The high monthly duty cycle of up to 200,000 sheets ensures that the Samsung ML-5010ND copes easily with the pressures of a busy workgroup or office.[1]

Easy operational panel

The Samsung ML-5010ND delivers user-friendly functionality that enhances productivity and increases value. The 4-line LCD control panel and numeric keypad offer access to a wide array of features and settings, regardless of technical ability.

USB direct printing

For busy workgroups, low noise levels keep the distraction to a minimum. A USB port on the front panel of the printer enables users to quickly print compatible files directly from a USB memory device – without the need to connect to a PC.

One-touch Eco button

With just one touch of the convenient one-touch Eco setting, users can select options such as automatic duplex or 2-up printing, where two pages are printed per sheet of paper.

Samsung Result Simulator

The unique Samsung Result Simulator provides a graphic representation of how much you can save on your CO2 emissions, power consumption and paper usage, depending on the options you select.

Polymerized toner

In addition to eliminating paper curling, your printouts will have crisper lines and sharper images with Samsung polymerized toner. Its high wax content improves the image gloss and enhances durability, preventing unwanted fading.

Powerful performance

600 MHz dual-core processor with Samsung’s System-On-Chip technology delivers print speeds of up to 48 ppm (A4) and a first print out time of less than 7 seconds. 1 Gbit LAN support and expandable memory enables fast processing of large documents.[1]

Impressive capabilities

The Samsung ML-5010ND offers duplex as standard, high paper capacity, heavy media compatibility and a full range of finishing options. The main tray and multipurpose tray can manage envelopes, cardstock and other special media.

Easy secure printing

Secure pull-printing function is provided at no additional cost. For enabled users, documents are only released for printing when they enter their PIN code at the device.

Barcode printing

The barcode printing solution integrates seamlessly into enterprise applications. Embedded barcode fonts within the device improve the efficiency of automatic data collection processes and help lower associated costs.

CounThru™

CounThru™ enables you to remotely monitor activity, and calculate and manage the costs of your entire printer fleet.

SyncThru™ Web Admin

Samsung SyncThru™ Web Admin manages networked printers. It provides increased efficiency and productivity by allowing IT administrators, support staff and users to manage, monitor and diagnose multiple devices remotely via a familiar Web interface.

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
200000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
620 sheets
Total output capacity *
500 sheets
Maximum input capacity
2700 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
54 dB
Design
Market positioning *
Business
Design
Product color *
Gray
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
900 W
Power consumption (ready)
15 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
418 mm
Depth
358 mm
Height
435 mm
Weight
26.4 kg
Packaging data
Package width
592 mm
Package depth
570 mm
Package height
625 mm
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
7000 pages
Quick start guide
Yes
Documentation CD
Yes
Cables included
AC, USB
Logistics data
Pallet weight
26.4 kg
Other features
Box contents
Power cord(s); Black Toner Cartridge (~7000 pages); User Guide; warranty card; CD
Disclaimer Samsung ML-5010ND 1200 x 1200 DPI A4:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung.
[2] Copyright © 2012 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered trademark of Samsung Electronics Co. Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.