HP logo

Samsung MultiXpress SL-X7500GX Laser A3 1200 x 1200 DPI 50 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6152
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
22 Dec 2020
Bullet Points Samsung MultiXpress SL-X7500GX Laser A3 1200 x 1200 DPI 50 ppm:
  • - Leverage a powerful quad-core CPU
  • - Experience fast dual scanning
  • - Technology that delivers crisp, clear results
  • - Work smart, just like on a tablet
  • - Do more with productivity- boosting features
  • - Tap to print with NFC technology
  • - Low costs with high durability
  • - Enhance productivity with variable options
  • - Get an advanced security tray with an Electronic-type Cassette Locking Kit<sup>[2]</sup>
Warranty:
Warranty varies by country. Please contact customer service for information.
Long product name Samsung MultiXpress SL-X7500GX Laser A3 1200 x 1200 DPI 50 ppm:

Samsung MultiXpress SL-X7500GX Color Laser Multifunction Printer, Laser, 1200 x 1200dpi, 50ppm, A3, 1500MHz, 6144MB, USB, 10.1"

Samsung MultiXpress SL-X7500GX Laser A3 1200 x 1200 DPI 50 ppm:

Office transformation innovated for you
Powerful Samsung X7500GX is designed for the growing A3 printer market. It offers high-performance, cost-efficient features and embedded security to deliver low total cost of ownership for businesses that depend on high-volume printing.

Short summary description Samsung MultiXpress SL-X7500GX Laser A3 1200 x 1200 DPI 50 ppm:

Samsung MultiXpress SL-X7500GX, Laser, Color printing, 1200 x 1200 DPI, A3, Direct printing, Brown, White

Long summary description Samsung MultiXpress SL-X7500GX Laser A3 1200 x 1200 DPI 50 ppm:

Samsung MultiXpress SL-X7500GX. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 50 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product color: Brown, White

Disclaimer Samsung MultiXpress SL-X7500GX Laser A3 1200 x 1200 DPI 50 ppm SS055K:
[1] Message based on internal data. Actual results may vary. For more information see http://www.hp.com/go/printerclaims/samsung
[2] Cassette Locking Kit option is only available to default tray 1,2 and DCF. You need to buy 2 kits of SL-CLK501 to install at both default tray(1,2) + DCF(3,4 tray).
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.