location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS313G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015891791 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI Color
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Ethernet LAN
Warranty: 3 years
Long product name HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN :
The long product name of HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF
More>>>
HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN:
The official description of HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.


Speed up the printing process and help save money with this consolidated mono and color printing solution from HP. Experience fast and intuitive operation from beginning to end and produce excellent technical prints—all with one device.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF, 1200 x 1200 DPI, HP-GL/2, PDF 1.7, PostScript 3, TIFF, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, Bond paper, Recycled paper, 0.4 mm

Long summary description HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF. Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, PDF 1.7, PostScript 3, TIFF, Printing colors: Black, Cyan, Magenta, Yellow. Paper tray media types: Bond paper, Recycled paper, Media thickness: 0.4 mm, Maximum roll width: 101.6 cm. Product color: Black, Gray, Display diagonal: 20.3 cm (8"), Control type: Touch. Power consumption (typical): 400 W. Sustainability certificates: ENERGY STAR

FAST—Immediate, simple access to final prints

Don't waste time waiting for prints with speeds up to 15 D/A1 pages/min and a fast 30-second first page out.
Gain reassurance that the print will turn out as you expect with one-click printing from HP Click.[2]
Focus on your project, not the printer with up to 4 rolls and integrated 100-page top stacker.

SAVE—Help keep costs under control

Run at lower costs than low-volume LED[1] in monochrome and color.
Gain broad control over your printing costs and turn them to your advantage with HP SmartTracker software.
Use half the energy per page compared to equivalent LED printers.[3]
Secure data and help cut breach-related costs—self-encrypted HDD, Secure Disk Erase, and role access control.

CONSOLIDATE—Mono and color printing in one

Improve manageability and simplify your workflow with one device for mono and color.
Help meet all your needs, from job preparation to finishing, with a fully integrated HP solution.
Produce excellent technical prints—vivid color, crisp lines, fine detail, smooth grayscales that beat LED.[5]
Work with durable—moisture/fade-resistant—prints, even on uncoated bond, with HP PageWide XL pigment inks.[4]

Printing
Resolution color
1200 x 1200 DPI
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, PDF 1.7, PostScript 3, TIFF
Printing colors *
Black, Cyan, Magenta, Yellow
Print head
8
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Bond paper, Recycled paper
Media thickness
0.4 mm
Maximum roll width
101.6 cm
Maximum roll diameter
17.7 cm
Roll widths supported
279 - 1016 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Performance
Product color *
Black, Gray
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Control type
Touch
Internal storage capacity
500 GB
Storage media
HDD
Performance
Built-in processor
Yes
Sound power level (standby)
35 dB
RAM capacity
8 GB
Brand-specific features
HP PageWide Technology
Yes
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power consumption (typical)
400 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
800 mm
Height
1303 mm
Weight
415 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
521 kg
Other features
Touchscreen
Yes
Powersave acoustic emission
58 dB
Disclaimer HP PageWide XL 4600 40-in Printer with Top Stacker/3-year Warranty and PostScript/PDF large format printer Color 1200 x 1200 DPI Ethernet LAN:
Disclaimer

Technical specification disclaimers