location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH323ET#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1.73 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 60 GB
  • - Intel® GMA 950
  • - 5 h 65 W
  • - Windows XP Home Edition
Long product name HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition :
The long product name of HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq nx6310, Intel Celeron Processor M 430 (1.73GHz, 533MHz FSB, 1MB L2), 15" XGA, 512MB, 60GB 5400 rpm SATA, DVD+/-RW DL, Windows XP Home Edition
More>>>
HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition:
The official description of HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to maximize productivity, the HP Compaq nx6310 Notebook PC makes it easy for you to focus on business without straining your budget. Starting at just 6 pounds and as thin as 1.2 inches, this thin and light notebook is built for work on the go.

Short summary description HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition:
This short summary of the HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC, Intel® Celeron® M, 1.73 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition:
This is an auto-generated long summary of HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition based on the first three specs of the first five spec groups.

HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 2.7 kg

Design
Country of origin
China
Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Cache external
1 KB
Processor family *
Intel® Celeron® M
Processor frequency *
1.73 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Memory upgrade
2 GB
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
High Definition Audio
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Microsoft Windows Media Player 10
Battery
Number of battery cells
6
Battery life (max)
5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width
329 mm
Depth
267 mm
Height
30 mm
Weight *
2.7 kg
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Dimensions (WxDxH)
329 x 267 x 30 mm
Display
LCD
Wireless option type
Yes
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:08
Uk has collected 2 expert reviews for HP Compaq nx6310 Intel Celeron Processor M430 512M/60G 15" XGA DVD+/-RW DL WXP Home Notebook PC Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:41:08
The HP Compaq range has made a name for itself with laptops that provide solid build characteristics and reliable performance. The HP Compaq nx6310 (£499 inc. VAT) shows these features are also available to those on a budget.When it comes to build qual...
Good Nice keyboard, Amazing price...
Bad Not the most powerful machine...
Bottom line The HP Compaq range has made a name for itself with laptops that provide solid build characteristics and reliable performance. The HP Compaq nx6310 (£499 inc. VAT) shows these features are also available to those on a budget.When it comes to build qual...
80%