location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D5360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D5360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8361A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585135028 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI 216 x 356 mm
  • - Inkjet Borderless printing Duplex printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Built-in display 3.81 cm (1.5") LCD
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm :
The long product name of HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D5360 - 4800 x 1200 Dpi, 11/7.2 ppm, USB 2.0, 1.5" LCD, 3000 pages, White
More>>>
HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm:
The official description of HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print it all with this versatile everyday printer: long-lasting true-to-life photos, laser-quality documents – single- or double-sided – and even personalised CDs/DVDs[p1]. Enjoy PC-free photo printing from compatible memory cards via the 3.8 cm display and automated photo tray. Print at impressive speeds too – get 10 x 15 cm photos in as fast as 26 seconds and documents up to 32 ppm black and 24 ppm colour. Get great results with HP Smart Web Printing[p2].

Short summary description HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm:
This short summary of the HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D5360, Inkjet, 4800 x 1200 DPI, 216 x 356 mm, Borderless printing, Duplex printing, Direct printing

Long summary description HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm:
This is an auto-generated long summary of HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm based on the first three specs of the first five spec groups.

HP Photosmart D5360. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 216 x 356 mm. Borderless printing, Duplex printing. Direct printing. Product color: White

Printing
Borderless printing *
Yes
Duplex printing
Yes
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
28 s
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (color, draft quality, A4/US Letter)
24 ppm
Features
Market positioning *
Home & office
Product color *
White
Number of print cartridges
2
Printing colors
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Built-in display
Yes
Display
LCD
Display diagonal
3.81 cm (1.5")
Maximum duty cycle
3000 pages per month
Number of printing colors
4
Input & output capacity
Total input capacity
125 sheets
Total output capacity
50 sheets
Maximum input capacity
125 sheets
Paper handling
Maximum print size *
216 x 356 mm
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Printing sizes
10 x 15 cm
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Card reader integrated
Yes
Power
Power consumption (printing) *
25 W
Power consumption (standby)
3.5 W
Power consumption (sleep)
3.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Minimum processor
Intel Pentium II, Intel Celeron 233 MHz
Minimum RAM
128 MB
Minimum storage drive space
900 MB
Minimum system requirements
CD/DVD-ROM USB 2.0 SVGA 800 x 600 16-bit
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Operating relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Drivers included
Yes
Package weight
7.26 kg
Other features
Connectivity technology
Wired
Mac compatibility
Yes
Package dimensions (WxDxH)
457.2 x 581.6 x 381 mm
Print speed (black, normal quality, A4/US Letter)
11 ppm
Print speed (color, normal quality, A4/US Letter)
7.2 ppm
Standard input trays
1
Compatible operating systems
Windows 2000 (SP3) Windows XP Home Windows XP Professional Windows 7 Mac OS X v 10.3.9 Mac OS X v 10.4 Mac OS X v 10.6 Windows Vista Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 04:46:47
Uk has collected 8 expert reviews for HP Photosmart D5360 photo printer Inkjet 4800 x 1200 DPI 216 x 356 mm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%