location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 475 Compact photo printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 475 Compact Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7011A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160946887 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2008
Product end of life date
Long product name HP Photosmart 475 Compact photo printer :
The long product name of HP Photosmart 475 Compact photo printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 475 Compact Photo Printer
More>>>
Short summary description HP Photosmart 475 Compact photo printer:
This short summary of the HP Photosmart 475 Compact photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 475 Compact Photo Printer

Long summary description HP Photosmart 475 Compact photo printer:
This is an auto-generated long summary of HP Photosmart 475 Compact photo printer based on the first three specs of the first five spec groups.

HP Photosmart 475 Compact Photo Printer

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:43:34
Uk has collected 17 expert reviews for HP Photosmart 475 Compact photo printer and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
stuff.tv
Updated:
2018-06-01 07:43:34
It looks like a cuddly toaster but it’s HP’s top-of-the-range 6x4in photo printer. It has card slots and PictBridge for computer-free printing, a built-in colour LCD and 1.5GB internal storage.Print quality is good, with strong colours and con...
Good Card slots and PictBridge for computer-free printing.
Bad Not as fast as some.
Bottom line Pricey if you go for all the gadgets but so cute...
100%
goodgearguide.com.au
Updated:
2018-06-01 07:43:34
Back in June last year we took a look at the HP Photosmart 375 photo printer. It produced quite reasonable prints but they came at a relatively high cost. Nearly a year later HP has released the Photosmart 475, the next model in this series. The design...
Good Attractive design, Excellent colour, 1.5GB hard drive, Varied connectivity options...
Bad Blacks could have been better The Final Word The HP Photosmart 475 is an attractive and portable unit that will more than suffice for someone looking for a solution to photo printing on the move.
Bottom line The HP Photosmart 475 is an attractive and portable unit that will more than suffice for someone looking for a solution to photo printing on the move.
70%
theglobeandmail.com
Updated:
2018-06-01 07:43:34
The Good: Small, easy to carry, lots of built-in photo storage, video jack for TV viewing. The Bad: Case is flimsy-feeling in spots, controls are somewhat non-intuitive, and its not cheap. The Verdict: If youre looking for a portable all-in-one print...
0%
pocket-lint.com
Updated:
2018-06-01 07:43:34
If you’ve got a computer then probably best to opt for the Photosmart 385 as the storage isn’t really a necessity...
Good 1.5Gb hard drive, no need to own a computer, 2.5 inch screen, 6-in-1 memory card reader, photo enhance options, cropping tool...
Bad Hard drive isn’t really a necessity if you’ve got a computer...
Bottom line If you’ve got a computer then probably best to opt for the Photosmart 385 as the storage isn’t really a necessity...
0%
techadvisor.co.uk
Updated:
2018-06-01 07:43:34
HPs £199 Photosmart 475 delivers easy printing and picture storage on the go, and several unique features make it more flexible than its sibling, the Photosmart 375, and rival portable printers. Print quality doesnt match a lot of the competition...
Bottom line If the image quality were better, we wouldnt hesitate to offer the Photosmart 475 a Gold award. Its attractive and fully functional, and had some interesting features that are sure to come to the attention of the competition. Paul Jasper Lowest onli...
80%
alphr.com
Updated:
2018-06-01 07:43:34
The 475 offers a staggering number of features, including a 1.5GB hard disk and 7 x 5in photo printing, but it cant rival the best for image quality If you were designing a deluxe portable photo printer from scratch, you might come up with something...
67%
webuser.co.uk
Updated:
2018-06-01 07:43:34
HPs new photo printer lets you perform editing, printing and copying tasks, and more, while on the move, with nary a computer in sight. more...
Bottom line The PhotoSmart 475 is a fantastic standalone printer that handily eliminates the need for both a PC and a storage drive when youre working with lots of photos on the move. It produces great-quality prints, is very easy to use, and offers a decent sele...
80%