HP logo

HP 10A Black Original LaserJet Toner Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215571
Info modified on:
20 Oct 2024, 00:11:32
Bullet Points HP 10A Black Original LaserJet Toner Cartridge:
  • - Original HP 10A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~6,000 pages)
  • - NA: Over 2/3 of inspected pages from non-HP toner cartridges were of limited use.<sup>[1]</sup> Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. APJ: 40% of inspected pages from non-HP imitation toner cartridges were of limited use.<sup>[1]</sup> Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. EMEA: Over 1/2 of inspected pages from non-HP toner cartridges were of limited use.<sup>[1]</sup> Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. LAR: Over 1/3 of inspected pages from non-HP toner cartridges were of limited use.<sup>[1]</sup> Suppress on toner reload kits, and HP 105/106/107/110/116/117/118/119 toner cartridges, and on imaging drums.
  • - Reliable printing you can trust
  • - HP Smart Printing Supplies technology makes HP LaserJet toner cartridges easy to order, install, manage, and maintain. These supplies offer an added measure of control and convenience to everyone in the office.
  • - HP LaserJet toner cartridges offer higher capacity and increased yields for economical use as well as time saving design and proven-reliable operation, all designed to reduce total cost of ownership.
  • - Depend on Original HP 10A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty:
Lifetime (Return to HP - Unit Replacement)
Long product name HP 10A Black Original LaserJet Toner Cartridge:

10A Black Original LaserJet Toner Cartridge

HP 10A Black Original LaserJet Toner Cartridge:

HP LaserJet Q2610A Black Print Cartridge for LJ 2300, up to 6,000 pages

Short summary description HP 10A Black Original LaserJet Toner Cartridge:

HP 10A Black Original LaserJet Toner Cartridge, 6000 pages, Black, 1 pc(s)

Long summary description HP 10A Black Original LaserJet Toner Cartridge:

HP 10A Black Original LaserJet Toner Cartridge. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Distributors
Loading...
Disclaimer HP 10A Black Original LaserJet Toner Cartridge Q2610A:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.